Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774688-FODM3083R2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Approvals: cUL, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Family Name: FODM3083
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): FODM3083;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 774688-FODM3083R2 |
| Product Name | Optoisolators - Triac, SCR Output - FODM3083R2 |
| Package Type | 4-SMD, Gull Wing |