Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774684-FODM3053R2_NF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Approvals: cUR, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Family Name: FODM3053
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TLP265J(V4-TPL, E(O; TLP265J(V4E; TLP265J(V4T7E; TLP265J;
Introduction Date: November 10, 2003
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 774684-FODM3053R2_NF098 |
| Product Name | Optoisolators - Triac, SCR Output - FODM3053R2_NF098 |
| Package Type | 4-SMD, Gull Wing |