Manufacturer: ON Semiconductor
Win Source Part Number: 1175043-FODM3053
Packaging: Tube
Mounting Style: SMD
Approvals: BSI, CSA, UL
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1175043-FODM3053 |
| Product Name | Optoisolators - Triac, SCR Output - FODM3053 |
| Package Type | 4-SMD, Gull Wing |