OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3052R2_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052R2_NF098
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039434-FODM3052R2_N
Packaging: Reel - TR
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 904-FODM3052R2_NF098 | 1039434-FODM3052R2_NF098 |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - FODM3052R2_NF098 |
| Output | Triac | Triac |