onsemi Isolators - Optoisolators - Triac, SCR Output FODM3052R1

Description
Win Source Part Number: 993630-FODM3052R1 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FODM3052R1-FSTR ,FAIFSCFODM3052R1 Base Product Number: FODM30 Product Status: Obsolete Approval Agency: BSI, CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 993630-FODM3052R1 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FODM3052R1-FSTR ,FAIFSCFODM3052R1 Base Product Number: FODM30 Product Status: Obsolete Approval Agency: BSI, CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 993630-FODM3052R1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
993630-FODM3052R1
Isolators - Optoisolators - Triac, SCR Output 993630-FODM3052R1
Win Source Part Number: 993630-FODM3052R1 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FODM3052R1-FSTR ,FAIFSCFODM3052R1 Base Product Number: FODM30 Product Status: Obsolete Approval Agency: BSI, CSA, UL

Win Source Part Number: 993630-FODM3052R1
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 70 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-FODM3052R1-FSTR,FAIFSCFODM3052R1
Base Product Number: FODM30
Product Status: Obsolete
Approval Agency: BSI, CSA, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 993630-FODM3052R1
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Si8380PS-IU Eight Channel 24 V Digital Isolator - Si8380PS-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details