Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774680-FODM3021V
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Approvals: BSI, CSA, UL, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 300μA (Typ)
Family Name: FODM3021
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): ELM3024(TB)-V; ELM3023(TB)-V; ELM3023-V; ELM3024-V;
Introduction Date: November 10, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 774680-FODM3021V |
| Product Name | Optoisolators - Triac, SCR Output - FODM3021V |
| Package Type | 4-SMD, Gull Wing |