The FODM2705 is a 4-pin full-pitch mini-flat package phototransistor optocoupler featuring two inverse-parallel gallium arsenide infrared emitting diodes for AC input operation. It has a minimum current transfer ratio of 50% and a maximum of 300% with an input current of ±5 mA and collector-emitter voltage of 5 V. The device provides 3,750 VAC RMS isolation for one minute per UL1577 and supports a maximum working insulation voltage of 565 V peak as per DIN-EN/IEC60747-5-5.
Transistor Output Optocouplers Phototrans Ouput MFP Input Product overview: FODM2705R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM2705R1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM2705R1 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |