The FODM2705 is a 4-pin surface-mount optocoupler with a compact mini-flat package (3.85 mm × 4.4 mm, 2.54 mm pitch) containing two inverse-parallel gallium arsenide infrared LEDs driving a phototransistor for AC input operation. It offers a current transfer ratio of 50-300%, a maximum working insulation voltage of 565 Vpeak, and a 3,750 VAC RMS insulation test rating. The device supports a 200 mA input current, 80 mA collector current, and operates from −40°C to +110°C. It meets UL1577 and DIN EN/IEC60747-5-5 safety standards, with 5 mm minimum creepage and clearance, and is RoHS compliant.
Transistor Output Optocouplers AC In Phototransistr Output Optocoupler Product overview: FODM2705 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM2705 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM2705 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |