onsemi Optoisolators - Transistor, Photovoltaic Output - FODM2701R2V FODM2701R2V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774673-FODM2701R2V Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: FODM2701 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 40V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): FODM2701; FODM2701R2; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774673-FODM2701R2V Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: FODM2701 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 40V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): FODM2701; FODM2701R2; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM2701R2V - 774673-FODM2701R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM2701R2V
774673-FODM2701R2V
Optoisolators - Transistor, Photovoltaic Output - FODM2701R2V 774673-FODM2701R2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774673-FODM2701R2V Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: FODM2701 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 40V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 300% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): FODM2701; FODM2701R2; Introduction Date: March 15, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774673-FODM2701R2V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: FODM2701
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 40V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 300% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): FODM2701; FODM2701R2;
Introduction Date: March 15, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 774673-FODM2701R2V
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM2701R2V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 7083119 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8235BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details