The FODM2701 is a phototransistor optocoupler in a 4-pin full-pitch mini-flat package with a maximum standoff height of 2.4 mm, designed for digital logic and power supply monitoring applications. It features a current transfer ratio of 50-300% for DC input and includes an infrared emitting diode driving a phototransistor. The device meets UL1577 with 3,750 VAC RMS isolation for one minute and complies with DIN-EN/IEC60747-5-5 for 565 V peak working insulation voltage. Creepage and clearance are both greater than 5 mm, with a through-insulation distance of at least 0.4 mm. The package supports surface-mount assembly and is rated for a case temperature up to 150 °C.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: FODM2701AR2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM2701AR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM2701AR2V |
| Product Name | 3.75KV Bipolar Transistor |
| IC(max) | 80 milliamps |