The FODM2701 is a phototransistor optocoupler in a 4-pin full pitch mini-flat package with a maximum standoff height of 2.4 mm, designed for digital logic and power supply monitoring applications. It features a current transfer ratio of 50-300% with an input current of 5 mA and output collector-emitter voltage of 5 V. The device supports a maximum working insulation voltage of 565 V peak and meets UL1577 and DIN-EN/IEC60747-5-5 safety standards with 3,750 VAC RMS for 1 minute isolation. It operates from -40°C to +110°C and has a 200 mA maximum forward current limit. The output collector-electrode voltage rating is 40 V, with a power dissipation of 150 mW at 80°C. Rise and fall times are 3 µs under non-saturated conditions with a 100 Ω load. External creepage and clearance are both at least 5 mm, and insulation thickness is 0.4 mm.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: FODM2701AR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM2701AR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM2701AR1 |
| Product Name | 3.75KV Bipolar Transistor |
| IC(max) | 80 milliamps |