The FODM217DR2V is a single-channel, AC/DC sensing input, phototransistor optocoupler in a half-pitch mini-flat 4-pin package (MFP4, 2.5x4.4 mm, 1.27 mm lead pitch). It features a current transfer ratio of 300 to 600% at IF = 5 mA and VCE = 5 V, with an input-to-output isolation voltage of 3750 VAC RMS for 1 minute and a maximum working insulation voltage of 565 Vpeak. The device complies with UL1577 and DIN EN/IEC60747-5-5 standards, and is rated for operation from -55°C to +110°C. It supports reflow soldering up to 260°C and is housed in a surface-mount tape and reel package for automated assembly.
Single Channel, DC Sensing Input, Phototransistor Optocoupler In Half-Pitch Mini-Flat 4-Pin Package, 3000-REEL Product overview: FODM217DR2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM217DR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM217DR2V |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |