The FODM217 series is a single-channel, AC/DC sensing input phototransistor optocoupler in a half-pitch mini-flat 4-pin package (MFP4, 2.5x4.4 mm, 1.27 mm lead pitch). It features a current transfer ratio of 200 to 400% at IF = 5 mA and VCE = 5 V for the FODM217C variant. The device supports a maximum working insulation voltage of 565 Vpeak, with safety approvals including UL1577 (3750 VAC RMS for 1 min) and DIN EN/IEC60747-5-5. Operating temperature ranges from -55°C to +110°C, and it complies with RoHS and is suitable for reflow soldering at 260°C. Applications include DC-DC converters, isolation circuits, and power supplies.
Single Channel, DC Sensing Input, Phototransistor Optocoupler In Half-Pitch Mini-Flat 4-Pin Package, 3000-TUBE Product overview: FODM217CV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM217CV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM217CV |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |