onsemi Optoisolators - Transistor, Photovoltaic Output - FODM217CR2 FODM217CR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919237-FODM217CR2 Series: FODM217 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM217 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919237-FODM217CR2 Series: FODM217 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM217 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM217CR2 - 919237-FODM217CR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM217CR2
919237-FODM217CR2
Optoisolators - Transistor, Photovoltaic Output - FODM217CR2 919237-FODM217CR2
Manufacturer: ON Semiconductor Win Source Part Number: 919237-FODM217CR2 Series: FODM217 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM217 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919237-FODM217CR2
Series: FODM217
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM217
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-FODM217CR2
Bipolar Transistor 903-FODM217CR2
Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP Product overview: FODM217CR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM217CR2 can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP Product overview: FODM217CR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM217CR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 919237-FODM217CR2 903-FODM217CR2
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM217CR2 Bipolar Transistor
Package Type SOT3; 4-SOP Reel
TJ -55 to 110 C (-67 to 230 F)
Packing Method Reel
Unlock Full Specs
to access all available technical data