The FODM214AR2 is a single-channel, AC-sensing phototransistor optocoupler in a half-pitch mini-flat 4-pin package (MFP4, 2.5 mm × 4.4 mm, 1.27 mm lead pitch). It features two gallium arsenide infrared LEDs connected in inverse parallel for AC operation, with a current transfer ratio range of 50% to 250% at IF = 5 mA and VCE = 5 V. The device supports a maximum working insulation voltage of 565 Vpeak and meets UL1577 with 3750 VAC RMS isolation for 1 minute and DIN EN/IEC60747-5-5 safety standards. It operates from -55°C to +110°C and is rated for reflow soldering up to 260°C. The package has 5 mm creepage and clearance, and 0.4 mm insulation thickness. It is supplied in tape and reel packaging (3000 units).
Single Channel, AC Sensing Input, Phototransistor Optocoupler In Half-Pitch Mini-Flat 4-Pin Package Single Channel, AC Sensing Input, Phototransistor Optocoupler In Half-Pitch Mini-Flat 4-Pin Package, 3000-REEL Product overview: FODM214AR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM214AR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM214AR2 |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |