Manufacturer: ON Semiconductor
Win Source Part Number: 919235-FODM121GR4
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM121
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Transistor Output Optocoupler, 1-Element, 3750V Isolation
OPTOCOUPLER PHOTOTRANS MFP4 Product overview: FODM121GR4 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121GR4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 919235-FODM121GR4 | FODM121GR4 | 903-FODM121GR4 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM121GR4 | Bipolar Transistor | |
| Package Type | SOT3; 4-SMD | O-S08MFPTJ | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 80 milliamps |