The FODM121 series is a 4-pin full-pitch mini-flat package phototransistor optocoupler designed for digital logic and microprocessor interfacing, with a maximum standoff height of 2.4 mm. It features a 5 mm minimum creepage and clearance, and meets UL1577 at 3,750 VAC RMS for 1 minute and DIN-EN/IEC60747-5-5 with a 565 V peak working insulation voltage. The device operates from -40°C to +110°C, with a maximum junction temperature of 125°C, and supports a continuous forward current of 50 mA and collector current of 80 mA. Current transfer ratio varies by variant, with DC input models ranging from 50% to 600%. The package is suitable for surface-mount assembly with a solder reflow profile of 260°C peak.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: FODM121DR1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121DR1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM121DR1 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |