onsemi Bipolar Transistor FODM121BR2

Description
TRANSISTOR OUTPUT OPTOCOUPLER, 3 Product overview: FODM121BR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121BR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR OUTPUT OPTOCOUPLER, 3 Product overview: FODM121BR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121BR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor 903-FODM121BR2
TRANSISTOR OUTPUT OPTOCOUPLER, 3 Product overview: FODM121BR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121BR2 can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER, 3 Product overview: FODM121BR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM121BR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM121BR2 - 1175028-FODM121BR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM121BR2
1175028-FODM121BR2
Optoisolators - Transistor, Photovoltaic Output - FODM121BR2 1175028-FODM121BR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175028-FODM121BR2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: FODM121 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 150% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): TLP181(GB-TPL,F,T); TLP181(GB-TPR,F,K); TLP181(GB-TPR,F,T); Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175028-FODM121BR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: FODM121
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 150% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): TLP181(GB-TPL,F,T); TLP181(GB-TPR,F,K); TLP181(GB-TPR,F,T);
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FODM121BR2 1175028-FODM121BR2
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FODM121BR2
Package Type Bulk SOT3
Packing Method Bulk Tape Reel; Reel - TR
IC(max) 80 milliamps
Unlock Full Specs
to access all available technical data