The FODM1008R2 is a single-channel, DC sensing input phototransistor optocoupler in a stretched body SOP 4-pin package, measuring 2.0 x 3.8 x 7.5 mm. It features an isolation voltage of 5,000 VAC RMS for 1 minute, certified to UL1577, with a minimum breakdown voltage of 70 V between collector and emitter. The device operates over an extended industrial temperature range of -40 to 110°C and meets DIN EN/IEC60747-5-5 with a rated working voltage of 890 V peak. The current transfer ratio at IF = 5 mA and VCE = 5 V is 130 to 260%. It is RoHS compliant and has a moisture sensitivity level of 1.
Single Channel, DC Sensing Input, Phototransistor Optocoupler In Stretched Body SOP 4-Pin, 3000-REEL Product overview: FODM1008R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM1008R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM1008R2 |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |