The FODM1008 is a single-channel, DC-sensing optocoupler with a gallium arsenide infrared LED optically coupled to a phototransistor, housed in a stretched body SOP 4-pin package. It provides 5,000 VAC RMS isolation voltage and meets UL1577 and DIN EN/IEC60747-5-5 standards with a maximum working insulation voltage of 890 Vpeak. The device features a current transfer ratio of 130% to 260% at IF = 5 mA and VCE = 5 V, a collector-emitter breakdown voltage of 70 V, and operates over a temperature range of -40 to 110°C. Creepage and clearance distances are both at least 8 mm, with an insulation thickness of at least 0.4 mm. It is suited for DC-DC converters, ground loop isolation, and industrial control applications.
Single Channel, DC Sensing Input, Phototransistor Optocoupler In Stretched Body SOP 4-Pin, 2000-TUBE Product overview: FODM1008 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM1008 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM1008 |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |