The FODB102 is a single-channel microcoupler with a BGA package, measuring 3.50 mm × 2.50 mm and mounted to a maximum height of 1.20 mm. It provides galvanic isolation with a steady-state isolation voltage of 2500 V rms and a minimum creepage distance of 2 mm. The device features a current transfer ratio (CTR) of 150% to 300% at I_F = 1 mA and V_CE = 5 V, and supports data rates up to 120 kbit/s (NRZ). It operates from -40°C to +125°C and meets UL and VDE 0884 safety approvals. The phototransistor collector-emitter voltage rating is 75 V, and it is designed for applications such as DC-DC converters and ground loop isolation in power supplies and industrial controls.
Optocoupler Transistor 2.5kV Isolation 75V VCEO 300% CTR BGA Product overview: FODB102 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 75V, BGA. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 75V, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODB102 |
| Product Name | 2.5kV 75V BGA Bipolar Transistor |
| IC(max) | 50 milliamps |