The FODB101 is a single-channel microcoupler™ in a 4-pin BGA package with a maximum mounted height of 1.20mm and dimensions of 3.50mm × 2.50mm. It contains an AlGaAs infrared LED driving a silicon phototransistor, rated for 2500V rms isolation, -40°C to +125°C operating temperature, and data rates up to 120kbit/s (NRZ). It meets UL and VDE standards and supports Pb-free reflow up to 260°C. Current transfer ratio (CTR) is specified at 100% to 200% for I_F = 1mA and V_CE = 5V, with a collector-emitter voltage rating of 75V and maximum collector current of 50mA.
OPTOISO 2.5KV TRANSISTOR 4BGA Product overview: FODB101V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB101V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODB101V |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |