onsemi BGA Bipolar Transistor FODB101

Description
Optocoupl DC-IN 1-CH Trans DC-OUT 4-BGA Product overview: FODB101 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include transistor, BJT, switching, amplification, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupl DC-IN 1-CH Trans DC-OUT 4-BGA Product overview: FODB101 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include transistor, BJT, switching, amplification, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Bipolar Transistor - 903-FODB101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Bipolar Transistor
903-FODB101
BGA Bipolar Transistor 903-FODB101
Optocoupl DC-IN 1-CH Trans DC-OUT 4-BGA Product overview: FODB101 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include transistor, BJT, switching, amplification, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB101 can be used for catalog matching and distributor lookup.

Optocoupl DC-IN 1-CH Trans DC-OUT 4-BGA Product overview: FODB101 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include transistor, BJT, switching, amplification, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODB101 - 1175024-FODB101 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODB101
1175024-FODB101
Optoisolators - Transistor, Photovoltaic Output - FODB101 1175024-FODB101
Manufacturer: ON Semiconductor Win Source Part Number: 1175024-FODB101 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Family Name: FODB101 Categories: Isolators Supplier Device Package: 4-BGA (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 75V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-TEBGA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 100% at 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FODM8801BR2 ; FODM8801B; Introduction Date: April 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 1μs, 5μs Turn On / Turn Off Time: 3μs, 5μs Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175024-FODB101
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Family Name: FODB101
Categories: Isolators
Supplier Device Package: 4-BGA (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 75V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-TEBGA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FODM8801BR2 ; FODM8801B;
Introduction Date: April 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 1μs, 5μs
Turn On / Turn Off Time: 3μs, 5μs
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FODB101 1175024-FODB101
Product Name BGA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FODB101
IC(max) 50 milliamps
PD 150 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data