The FODB100, FODB101, and FODB102 are single-channel microcouplers in a BGA package, with a maximum mounted height of 1.20mm and dimensions of 3.50mm by 2.50mm. Each consists of an AlGaAs infrared LED driving a silicon phototransistor, offering a steady-state isolation voltage of 2500V rms, a maximum collector-emitter voltage of 75V, and a maximum collector current of 50mA. They support data rates up to 120kbit/s, operate from -40°C to +125°C, and meet UL and VDE 0884 isolation standards. The package is designed for surface mount applications with optimized board space savings.
1-CH DC Optocoupler, 75V VCEO, 50mA Ic, BGA, SMT Product overview: FODB100V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 50mA, BGA. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 50mA, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB100V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODB100V |
| Product Name | 75V 50mA BGA Bipolar Transistor |
| IC(max) | 50 milliamps |