onsemi Optoisolators - Transistor, Photovoltaic Output - FOD852300 FOD852300

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872166-FOD852300 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD852 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872166-FOD852300 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD852 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD852300 - 872166-FOD852300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD852300
872166-FOD852300
Optoisolators - Transistor, Photovoltaic Output - FOD852300 872166-FOD852300
Manufacturer: ON Semiconductor Win Source Part Number: 872166-FOD852300 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD852 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872166-FOD852300
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: FOD852
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-FOD852300
Bipolar Transistor 903-FOD852300
Transistor Output Optocouplers OPTO LIGHTING Product overview: FOD852300 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD852300 can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers OPTO LIGHTING Product overview: FOD852300 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD852300 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 872166-FOD852300 903-FOD852300
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD852300 Bipolar Transistor
TJ -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data