onsemi Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi FOD8480V

Description
OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 91AH7536 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
91AH7536
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 91AH7536
OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 91AH7536
Product Name Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
Mounting Option SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - SI8234AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details