ONSEMI
FOD8480R2 -- ISOLATORS - GATE DRIVERS
onsemi
Isolators - Gate Drivers
FOD8480R2
Description
IPM DRIVER 10MB T&R
Description
IPM DRIVER 10MB T&R
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FOD8480R2 |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 100 C (-40 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
16-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details