onsemi Isolators -Isolators - Gate Drivers FOD8384R2

Description
Manufacturer: onsemi Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: FOD8384 Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount Package / Case: 6-SOIC (0.346", 8.80mm Width), 5 Leads Supplier Device Package: 5-SOP Approval Agency: UL
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: FOD8384 Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount Package / Case: 6-SOIC (0.346", 8.80mm Width), 5 Leads Supplier Device Package: 5-SOP Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Isolators - Gate Drivers
Isolators -Isolators - Gate Drivers
Manufacturer: onsemi Category: Isolators -Isolators - Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: FOD8384 Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount Package / Case: 6-SOIC (0.346", 8.80mm Width), 5 Leads Supplier Device Package: 5-SOP Approval Agency: UL

Manufacturer: onsemi
Category: Isolators -Isolators - Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: FOD8384
Operating Temperature: -40°C ~ 100°C
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package: 5-SOP
Approval Agency: UL

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8384R2
Isolators - Isolators - Gate Drivers FOD8384R2
OPTOISO 5KV 1CH GATE DVR 5SOP

OPTOISO 5KV 1CH GATE DVR 5SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number FOD8384R2
Product Name Isolators -Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCUN1208LPRHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details