onsemi Isolators Isolators - Gate Drivers FOD8384

Description
Alternative Parts (Cross-Reference): Cross Category: Isolators Isolators - Gate Drivers Manufacturer: onsemi Package: Tube Product Status: Active Technology: Optical Coupling Voltage - Isolation: 5000Vrms Voltage - Output Supply: 15V ~ 30V Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Isolators Isolators - Gate Drivers Manufacturer: onsemi Package: Tube Product Status: Active Technology: Optical Coupling Voltage - Isolation: 5000Vrms Voltage - Output Supply: 15V ~ 30V Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Isolators - Gate Drivers
Isolators Isolators - Gate Drivers
Alternative Parts (Cross-Reference): Cross Category: Isolators Isolators - Gate Drivers Manufacturer: onsemi Package: Tube Product Status: Active Technology: Optical Coupling Voltage - Isolation: 5000Vrms Voltage - Output Supply: 15V ~ 30V Operating Temperature: -40°C ~ 100°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Category: Isolators Isolators - Gate Drivers
Manufacturer: onsemi
Package: Tube
Product Status: Active
Technology: Optical Coupling
Voltage - Isolation: 5000Vrms
Voltage - Output Supply: 15V ~ 30V
Operating Temperature: -40°C ~ 100°C
Mounting Type: Surface Mount

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8384
Isolators - Isolators - Gate Drivers FOD8384
OPTOISO 5KV 1CH GATE DVR 5SOP

OPTOISO 5KV 1CH GATE DVR 5SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number FOD8384
Product Name Isolators Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - NCR320PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Drivers, Receivers, Transceivers - CLC007BM-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
2 suppliers