onsemi Isolators - Isolators - Gate Drivers FOD8343R2

Description
Win Source Part Number: 1339228-FOD8343R2 Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 3A, 3A Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339228-FOD8343R2 Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 3A, 3A Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1339228-FOD8343R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1339228-FOD8343R2
Isolators - Isolators - Gate Drivers 1339228-FOD8343R2
Win Source Part Number: 1339228-FOD8343R2 Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 3A, 3A Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1339228-FOD8343R2
Category: Isolators - Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Rise / Fall Time (Typ): 38ns, 24ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 65ns
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD8343
Approval Agency: UR
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8343R2
Isolators - Isolators - Gate Drivers FOD8343R2
OPTOISO 5KV 1CH GATE DVR 6SOP

OPTOISO 5KV 1CH GATE DVR 6SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 1339228-FOD8343R2 FOD8343R2
Product Name Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 38 ns
Fall Time 24 ns
Propagation Delay 210 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6275SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12BTXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
4 suppliers