OPTOISO 5KV 1CH GATE DVR 6SOP
OPTOISO 5KV 1CH GATE DVR 6SOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 488-FOD8342ATR2VDKR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |