onsemi Igbt Driver, Led Drive I/p, 4A, Soic-16; Driver Configuration Onsemi FOD8334R2

Description
IGBT DRIVER, LED DRIVE I/P, 4A, SOIC-16; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:135ns; Output Delay:150ns; Operating RoHS Compliant: Yes
Datasheet
Description
IGBT DRIVER, LED DRIVE I/P, 4A, SOIC-16; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:135ns; Output Delay:150ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Driver, Led Drive I/p, 4A, Soic-16; Driver Configuration Onsemi - 22AC8251 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, Led Drive I/p, 4A, Soic-16; Driver Configuration Onsemi
22AC8251
Igbt Driver, Led Drive I/p, 4A, Soic-16; Driver Configuration Onsemi 22AC8251
IGBT DRIVER, LED DRIVE I/P, 4A, SOIC-16; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:135ns; Output Delay:150ns; Operating RoHS Compliant: Yes

IGBT DRIVER, LED DRIVE I/P, 4A, SOIC-16; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:135ns; Output Delay:150ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 22AC8251
Product Name Igbt Driver, Led Drive I/p, 4A, Soic-16; Driver Configuration Onsemi
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

High Brightness LED Current Regulator - A6260SLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
 - LT3517HFE#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
View Details