The FOD8320R2 is a gate drive optocoupler in a wide body SOP 5-pin package, designed for driving medium-power IGBTs and MOSFETs in motor control and power systems. It provides 2.5 A output current, 35 kV/µs minimum common mode transient immunity, and operates with a supply voltage range of 15 V to 30 V. The device features under-voltage lockout with hysteresis, operates from -40°C to 100°C, and meets UL1577 (5,000 Vrms for 1 minute) and DIN EN/IEC60747-5-5 (1,414 V peak working insulation voltage) safety standards. The package is lead-free per JEDEC J-STD-020B. It comes in tape and reel packaging with 1,000 units per reel.
Logic Output Optocouplers Low Power Two-Input Logic Gate TinyLogic Product overview: FOD8320R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD8320R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD8320R2 |
| Product Name | Low-Power Bipolar Transistor |
| Package Type | Reel |