onsemi Electronic Surplus - FOD8320 FOD8320

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175020-FOD8320 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD8320 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 16V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175020-FOD8320 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD8320 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 16V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD8320 - 1175020-FOD8320 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD8320
1175020-FOD8320
Electronic Surplus - FOD8320 1175020-FOD8320
Manufacturer: ON Semiconductor Win Source Part Number: 1175020-FOD8320 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD8320 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60ns, 60ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 16V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175020-FOD8320
Packaging: Tube
Mounting Style: SMD
Approvals: UL
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Family Name: FOD8320
Categories: Isolators
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 100ns
Introduction Date: March 07, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 60ns, 60ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 16V ~ 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175020-FOD8320
Product Name Electronic Surplus - FOD8320
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Form Factor Modular plug-in-board
Agency Approval UL, CE
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details