onsemi Optoisolators - Transistor, Photovoltaic Output - FOD819S FOD819S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919223-FOD819S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FOD819 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD819S-ND, FOD819OSDKR, FOD819SOSDKR, FOD819OSDKR-ND, FOD819SOSCT, FOD819SOSTR, FOD819OSCT-ND, FOD819OSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919223-FOD819S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FOD819 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD819S-ND, FOD819OSDKR, FOD819SOSDKR, FOD819OSDKR-ND, FOD819SOSCT, FOD819SOSTR, FOD819OSCT-ND, FOD819OSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD819S - 919223-FOD819S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD819S
919223-FOD819S
Optoisolators - Transistor, Photovoltaic Output - FOD819S 919223-FOD819S
Manufacturer: ON Semiconductor Win Source Part Number: 919223-FOD819S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FOD819 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD819S-ND, FOD819OSDKR, FOD819SOSDKR, FOD819OSDKR-ND, FOD819SOSCT, FOD819SOSTR, FOD819OSCT-ND, FOD819OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 919223-FOD819S
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD819
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD819S-ND, FOD819OSDKR, FOD819SOSDKR, FOD819OSDKR-ND, FOD819SOSCT, FOD819SOSTR, FOD819OSCT-ND, FOD819OSCT

Buy Now Datasheet
Singapore, Singapore
DIP Bipolar Transistor
903-FOD819S
DIP Bipolar Transistor 903-FOD819S
Phototransistor Optocouplers, High Speed, 4-Pin DIP, 2000-UNTBX Product overview: FOD819S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD819S can be used for catalog matching and distributor lookup.

Phototransistor Optocouplers, High Speed, 4-Pin DIP, 2000-UNTBX Product overview: FOD819S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD819S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 919223-FOD819S 903-FOD819S
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD819S DIP Bipolar Transistor
Package Type SOT3; 4-SMD
Unlock Full Specs
to access all available technical data