onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD817X_5699W

Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Description
OPTOISOLATOR 5KV TRANSISTOR 4DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - FOD817X_5699W - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
FOD817X_5699W
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators FOD817X_5699W
OPTOISOLATOR 5KV TRANSISTOR 4DIP

OPTOISOLATOR 5KV TRANSISTOR 4DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number FOD817X_5699W
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Packing Method Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1404STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details