The FOD817B300 is a 4-pin dual in-line package phototransistor optocoupler designed for electrical isolation in applications such as power supply regulation and microprocessor interfacing. It features a current transfer ratio of 130-260%, a collector-emitter breakdown voltage of 70 V, and supports an operating temperature range of −55 to +110°C. The device meets UL1577 (5,000 VAC RMS for 1 minute) and DIN EN/IEC60747-5-5 safety standards, with a maximum working insulation voltage of 850 V and a distance through insulation of at least 0.4 mm. It is Pb-free and compliant with RoHS.
Transistor Output Optocouplers Phototransistor Output Product overview: FOD817B300 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD817B300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD817B300 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |