onsemi No. Of Channels Onsemi FOD817AS.

Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
Datasheet
Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 14AC9147 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
14AC9147
No. Of Channels Onsemi 14AC9147
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 14AC9147
Product Name No. Of Channels Onsemi
Input 50mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details