The FOD816SD is a 4-pin surface mount phototransistor optocoupler with a bipolar infrared LED input and photodarlington output, designed for high isolation and digital circuit interfacing. It features a 5000Vrms input-output isolation voltage, a minimum current transfer ratio of 600%, and operates within a -30°C to +100°C temperature range. The device is packaged in a compact surface mount 4-pin dual in-line package and supports Pb-free IR reflow soldering. It meets requirements for VDE approval as indicated in its ordering options and is rated for a maximum collector current of 80 mA and collector-emitter voltage of 35 V.
OPTOISOLATOR 5KV DARLINGTON 4SMD Product overview: FOD816SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD816SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD816SD |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 80 milliamps |