The FOD816 series is a 4-pin phototransistor optocoupler with two inverse-parallel gallium arsenide infrared emitting diodes driving a silicon photodarlington output, packaged in a compact dual in-line form. It features a minimum current transfer ratio of 600%, an input-output isolation voltage of 5000Vrms, a collector current rating of 80mA, and a collector-emitter voltage rating of 35V. The device supports surface-mount mounting styles, including variants with lead bends and tape-and-reel packaging, and is compliant with Pb-free IR reflow soldering standards. The FOD816S variant conforms to the series specifications with surface-mount configuration.
Optocoupler 5kV Darlington 80mA 35V 1Ch SMD Product overview: FOD816S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 80mA, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 80mA, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD816S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD816S |
| Product Name | SMD 5kV 80mA 35V Bipolar Transistor |
| IC(max) | 80 milliamps |