The FOD8163 is a 3.3 V / 5 V, 10 Mbit/sec logic gate optocoupler with an open-collector output in a stretched body SOP 6-pin package, designed for isolated digital communication to prevent ground loops and hazardous voltage transfer. It features an 8 mm creepage and 8.0 mm clearance distance, with a 0.4 mm insulation thickness, and guarantees performance across a -40°C to 100°C temperature range and 3 V to 5.5 V supply voltage. The device meets UL1577 for 5,000 VAC for 1 minute isolation and DIN-EN/IEC60747-5-5 for 1,140 V peak working insulation voltage, with a minimum 20 kV/µs common mode transient immunity. The package conforms to JEDEC J-STD-020B for lead-free assembly.
Logic Output Optocouplers 3.3V/5V Logic Gate Optocoupler Product overview: FOD8163 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 5V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD8163 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD8163 |
| Product Name | 3.3V 5V Bipolar Transistor |
| Package Type | Tube |