onsemi No. Of Channels Onsemi FOD8160.

Description
No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 15AC2949 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
15AC2949
No. Of Channels Onsemi 15AC2949
No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes

No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:25mA; No. of Channels:1Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 15AC2949
Product Name No. Of Channels Onsemi
Input 25mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3141MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details