The FOD815 series is a 4-pin photodarlington optocoupler with a gallium arsenide infrared emitter and silicon photodarlington output, designed for high input-output isolation and high current transfer ratio. It is available in a compact dual in-line package and supports surface mount configurations with lead bend and tape-and-reel packaging. The device offers a minimum current transfer ratio of 600%, an input-output isolation voltage of 5000Vrms, and operates over a temperature range of -30°C to +105°C. It is certified by C-UL, UL, and VDE, and is applicable to Pb-free IR reflow soldering. The FOD815SD variant specifically denotes a surface mount, tape-and-reel packaged version of this series.
OPTOISOLATOR 5KV DARLINGTON 4SMD Product overview: FOD815SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD815SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD815SD |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel - TR |