The FOD815 series is a 4-pin photodarlington optocoupler with a gallium arsenide infrared emitting diode driving a silicon photodarlington output. It features a minimum current transfer ratio of 600%, an input-output isolation voltage of 5000Vrms, and operates from -30°C to +105°C. The device is available in a compact dual in-line package and supports surface mount configurations with lead bending options. It is certified by C-UL, UL, and VDE, and is compatible with Pb-free IR reflow soldering.
OPTOISOLATOR 5KV DARLINGTON 4SMD Product overview: FOD815S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD815S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD815S |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 80 milliamps |