The FOD815 is a 4-pin dual in-line package photodarlington optocoupler designed for high-temperature applications, featuring an input-output isolation voltage of 5000Vrms and a minimum current transfer ratio of 600%. It operates over a temperature range of -30°C to +105°C, with a collector current rating of 80 mA and a collector-emitter voltage rating of 35 V. The device is certified to C-UL, UL, and VDE standards.
OPTOISOLATOR 5KV DARLINGTON 4DIP Product overview: FOD815 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD815 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD815 |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 80 milliamps |