Transistor Output Optocouplers OPTO LIGHTING Product overview: FOD814 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD814 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1175012-FOD814
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 105°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% at 1mA
Current Transfer Ratio (Maximum): 300% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-FOD814 | 1175012-FOD814 |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - FOD814 |
| Package Type | Tube | SOT3 |
| Packing Method | Tube | Tube; Tube |
| IC(max) | 50 milliamps |