The FOD617DSD is a 4-pin dual in-line phototransistor optocoupler from the FOD617 series, designed for signal isolation in applications such as power supply regulators and digital logic inputs. It features a current transfer ratio of 160-320% at 10 mA forward current and 5 V collector-emitter voltage, with a collector-emitter breakdown voltage of 70 V and a maximum collector current of 50 mA. The device supports operating temperatures from -55°C to +110°C, provides 5000 Vrms input-output isolation, and is approved to C-UL, UL, and VDE standards. The package is surface-mount compatible with lead bend and tape-and-reel packaging as indicated by the SD suffix.
Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617DSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617DSD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617DSD |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |