The FOD617D300 is a 4-pin dual in-line phototransistor optocoupler with a current transfer ratio of 160-320%, a collector-emitter voltage rating of 70V, and a continuous collector current of 50mA. It supports operating temperatures from -55°C to +110°C and provides 5000Vrms input-output isolation. The device is VDE-approved and compatible with Pb-free reflow soldering. Its package measures 0.312 inches in width with a 0.300 inch lead pitch.
Optocoupler 5kV Transistor 70V 50mA DIP Product overview: FOD617D300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617D300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617D300 |
| Product Name | 5kV 70V 50mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |