The FOD617D is a 4-pin dual in-line phototransistor optocoupler designed for digital logic and microprocessor inputs, featuring a gallium arsenide infrared emitter driving a silicon phototransistor. It offers a current transfer ratio of 160-320% at 10 mA forward current and 5 V collector-emitter voltage, with a minimum collector-emitter breakdown voltage of 70 V and an isolation voltage of 5000 Vrms. Operating temperature ranges from -55°C to +110°C, and it supports Pb-free reflow soldering. The device meets C-UL, UL, and VDE safety approvals.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD617D from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617D |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |