The FOD617CSD is a surface-mount, 4-pin phototransistor optocoupler with an infrared LED driving a silicon phototransistor, designed for electrical isolation in digital and power control applications. It features a 5000Vrms input-output isolation voltage, a collector-emitter breakdown voltage of 70V, and a current transfer ratio of 100-200% at 10mA forward current and 5V collector-emitter voltage. The device operates from -55°C to +110°C and supports Pb-free reflow soldering. It meets UL, C-UL, and VDE safety certifications. The package is a 4-pin surface-mount configuration with a lead spacing of 3.81mm.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD617CSD from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617CSD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617CSD |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |